multicomp PRO Connector Type A Multicomp Pro 24-16450

Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes
Description
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25AC4976 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25AC4976
Connector Type A Multicomp Pro 25AC4976
Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Connector Type A:RCA/Phono Plugs (2); Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:2x RCA/Phono Plug to 2x RCA/Phono PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AC4976
Product Name Connector Type A Multicomp Pro
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK - FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NR1500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details