multicomp PRO Connector Type A Multicomp Pro 24-16434

Description
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25AC4975 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25AC4975
Connector Type A Multicomp Pro 25AC4975
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AC4975
Product Name Connector Type A Multicomp Pro
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.83 ft (5.59 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers