multicomp PRO Connector Type A Multicomp Pro 24-16430

Description
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25AC4971 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25AC4971
Connector Type A Multicomp Pro 25AC4971
Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:F Straight Plug; Connector Type B:F Straight Plug; Coaxial Cable Type:RG59U; Impedance:75ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AC4971
Product Name Connector Type A Multicomp Pro
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details