multicomp PRO Connector Type A Multicomp Pro 24-16423

Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet
Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25AC4969 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25AC4969
Connector Type A Multicomp Pro 25AC4969
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AC4969
Product Name Connector Type A Multicomp Pro
Cable Length 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details