multicomp PRO Connector Type A Multicomp Pro 24-16413

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 25AC4965 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
25AC4965
Connector Type A Multicomp Pro 25AC4965
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Plug x 2; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC4965
Product Name Connector Type A Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products