multicomp PRO Cable Shielding Multicomp Pro 24-16146

Description
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent; No. of Max Strands x Strand Size:168 x 34AWGRoHS Compliant: Yes
Description
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent; No. of Max Strands x Strand Size:168 x 34AWGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Multicomp Pro - 44AC9245 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Multicomp Pro
44AC9245
Cable Shielding Multicomp Pro 44AC9245
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent; No. of Max Strands x Strand Size:168 x 34AWGRoHS Compliant: Yes

Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent; No. of Max Strands x Strand Size:168 x 34AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9245
Product Name Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details