multicomp PRO Cable Shielding Multicomp Pro 24-16141

Description
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent; No. of Max Strands x Strand Size:105 x 34AWGRoHS Compliant: Yes
Description
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent; No. of Max Strands x Strand Size:105 x 34AWGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Multicomp Pro - 44AC9242 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Multicomp Pro
44AC9242
Cable Shielding Multicomp Pro 44AC9242
Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent; No. of Max Strands x Strand Size:105 x 34AWGRoHS Compliant: Yes

Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Transparent; No. of Max Strands x Strand Size:105 x 34AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9242
Product Name Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG214/U - 6155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6010A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details