multicomp PRO Jacket Material Multicomp Pro 24-16100

Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:105 x 30AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:105 x 30AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9231 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9231
Jacket Material Multicomp Pro 44AC9231
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:105 x 30AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:105 x 30AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9231
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details