multicomp PRO Jacket Material Multicomp Pro 24-16095

Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:65 x 30AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:65 x 30AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9228 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9228
Jacket Material Multicomp Pro 44AC9228
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:65 x 30AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:12AWG; Conductor Area CSA:3.31mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:65 x 30AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9228
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details