multicomp PRO Jacket Material Multicomp Pro 24-16090

Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9225 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9225
Jacket Material Multicomp Pro 44AC9225
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9225
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Variable Spacing Probe to Double Stacking Banana Plug, Activation Switch - 4083 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details