multicomp PRO Jacket Material Multicomp Pro 24-16087

Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9224 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9224
Jacket Material Multicomp Pro 44AC9224
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9224
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details