multicomp PRO Jacket Material Multicomp Pro 24-16086

Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9223 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9223
Jacket Material Multicomp Pro 44AC9223
Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red, Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9223
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details