multicomp PRO Jacket Material Multicomp Pro 24-16059

Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage Rating:600V; External Diameter:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage Rating:600V; External Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9201 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9201
Jacket Material Multicomp Pro 44AC9201
Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage Rating:600V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 30AWG; Voltage Rating:600V; External Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9201
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details