multicomp PRO Jacket Material Multicomp Pro 24-16045

Description
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:600V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:600V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9189 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9189
Jacket Material Multicomp Pro 44AC9189
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:600V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:600V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9189
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details