multicomp PRO Jacket Material Multicomp Pro 24-16042

Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:600V; Conductor Material:Tinned Copper; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:600V; Conductor Material:Tinned Copper; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9187
Jacket Material Multicomp Pro 44AC9187
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:600V; Conductor Material:Tinned Copper; External Diameter:-; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:600V; Conductor Material:Tinned Copper; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9187
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details