multicomp PRO Jacket Material Multicomp Pro 24-15959

Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; External Diameter:2.67mmRoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; External Diameter:2.67mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9164 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9164
Jacket Material Multicomp Pro 44AC9164
Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; External Diameter:2.67mmRoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; External Diameter:2.67mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9164
Product Name Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details