multicomp PRO Jacket Material Multicomp Pro 24-15949

Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; Conductor Material:CopperRoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; Conductor Material:CopperRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9158 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9158
Jacket Material Multicomp Pro 44AC9158
Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; Conductor Material:CopperRoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9158
Product Name Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details