multicomp PRO Jacket Material Multicomp Pro 24-15947

Description
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; External Diameter:2.67mmRoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; External Diameter:2.67mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9157 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9157
Jacket Material Multicomp Pro 44AC9157
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; External Diameter:2.67mmRoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; External Diameter:2.67mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9157
Product Name Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details