multicomp PRO Jacket Material Multicomp Pro 24-15945

Description
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; Conductor Material:CopperRoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; Conductor Material:CopperRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9156 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9156
Jacket Material Multicomp Pro 44AC9156
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; Conductor Material:CopperRoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 29AWG; Voltage Rating:50V; Conductor Material:CopperRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9156
Product Name Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details