multicomp PRO Jacket Material Multicomp Pro 24-15929

Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; External Diameter:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; External Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9151 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9151
Jacket Material Multicomp Pro 44AC9151
Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; External Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9151
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details