multicomp PRO Jacket Material Multicomp Pro 24-15919

Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; External Diameter:2.95mmRoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; External Diameter:2.95mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9147 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9147
Jacket Material Multicomp Pro 44AC9147
Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; External Diameter:2.95mmRoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; External Diameter:2.95mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9147
Product Name Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details