multicomp PRO Jacket Material Multicomp Pro 24-15914

Description
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Product Range:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9145 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9145
Jacket Material Multicomp Pro 44AC9145
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9145
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details