multicomp PRO Jacket Material Multicomp Pro 24-15913

Description
Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Product Range:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9144 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9144
Jacket Material Multicomp Pro 44AC9144
Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Product Range:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9144
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details