multicomp PRO Jacket Material Multicomp Pro 24-15902

Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Conductor Material:Copper RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Conductor Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9135 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9135
Jacket Material Multicomp Pro 44AC9135
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Conductor Material:Copper RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 27AWG; Voltage Rating:50V; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9135
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details