multicomp PRO Jacket Material Multicomp Pro 24-15842

Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 23AWG; Voltage Rating:50V; Conductor Material:Copper RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 23AWG; Voltage Rating:50V; Conductor Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9128 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9128
Jacket Material Multicomp Pro 44AC9128
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 23AWG; Voltage Rating:50V; Conductor Material:Copper RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:19 x 23AWG; Voltage Rating:50V; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9128
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details