multicomp PRO Connector Type A Multicomp Pro 24-15643

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 93X7763 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
93X7763
Connector Type A Multicomp Pro 93X7763
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93X7763
Product Name Connector Type A Multicomp Pro
Cable Length 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details