multicomp PRO Connector Type A Multicomp Pro 24-15637

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 93X7759 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
93X7759
Connector Type A Multicomp Pro 93X7759
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:3.5mm Stereo Phone Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.24m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93X7759
Product Name Connector Type A Multicomp Pro
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details