multicomp PRO Rf Coax, Bnc Straight Plug, 15Ft, Black; Connector Type A Multicomp Pro 24-15627

Description
RF COAX, BNC STRAIGHT PLUG, 15FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX, BNC STRAIGHT PLUG, 15FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Straight Plug, 15Ft, Black; Connector Type A Multicomp Pro - 83X8080 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Straight Plug, 15Ft, Black; Connector Type A Multicomp Pro
83X8080
Rf Coax, Bnc Straight Plug, 15Ft, Black; Connector Type A Multicomp Pro 83X8080
RF COAX, BNC STRAIGHT PLUG, 15FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black RoHS Compliant: Yes

RF COAX, BNC STRAIGHT PLUG, 15FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X8080
Product Name Rf Coax, Bnc Straight Plug, 15Ft, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details