multicomp PRO Rf Coax, Bnc Straight Plug, 6Ft, Black; Connector Type A Multicomp Pro 24-15625

Description
RF COAX, BNC STRAIGHT PLUG, 6FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX, BNC STRAIGHT PLUG, 6FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Straight Plug, 6Ft, Black; Connector Type A Multicomp Pro - 83X8078 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Straight Plug, 6Ft, Black; Connector Type A Multicomp Pro
83X8078
Rf Coax, Bnc Straight Plug, 6Ft, Black; Connector Type A Multicomp Pro 83X8078
RF COAX, BNC STRAIGHT PLUG, 6FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

RF COAX, BNC STRAIGHT PLUG, 6FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6ft; Cable Length - Metric:2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X8078
Product Name Rf Coax, Bnc Straight Plug, 6Ft, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details