multicomp PRO Rf Coax, Bnc Straight Plug, 1.5Ft, Black; Connector Type A Multicomp Pro 24-15622

Description
RF COAX, BNC STRAIGHT PLUG, 1.5FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:480mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF COAX, BNC STRAIGHT PLUG, 1.5FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:480mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Straight Plug, 1.5Ft, Black; Connector Type A Multicomp Pro - 83X8075 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Straight Plug, 1.5Ft, Black; Connector Type A Multicomp Pro
83X8075
Rf Coax, Bnc Straight Plug, 1.5Ft, Black; Connector Type A Multicomp Pro 83X8075
RF COAX, BNC STRAIGHT PLUG, 1.5FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:480mm; Product Range:- RoHS Compliant: Yes

RF COAX, BNC STRAIGHT PLUG, 1.5FT, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:480mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X8075
Product Name Rf Coax, Bnc Straight Plug, 1.5Ft, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details