multicomp PRO Rf Coax, Bnc Straight Plug, 9, Black; Connector Type A Multicomp Pro 24-15621

Description
RF COAX, BNC STRAIGHT PLUG, 9", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX, BNC STRAIGHT PLUG, 9", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Straight Plug, 9, Black; Connector Type A Multicomp Pro - 83X8074 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Straight Plug, 9, Black; Connector Type A Multicomp Pro
83X8074
Rf Coax, Bnc Straight Plug, 9, Black; Connector Type A Multicomp Pro 83X8074
RF COAX, BNC STRAIGHT PLUG, 9", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX, BNC STRAIGHT PLUG, 9", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X8074
Product Name Rf Coax, Bnc Straight Plug, 9, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details