multicomp PRO Rf Coax, Bnc Plug-Plug, 5, Black; Connector Type A Multicomp Pro 24-15620

Description
RF COAX, BNC PLUG-PLUG, 5", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
RF COAX, BNC PLUG-PLUG, 5", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax, Bnc Plug-Plug, 5, Black; Connector Type A Multicomp Pro - 83X8073 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Plug, 5, Black; Connector Type A Multicomp Pro
83X8073
Rf Coax, Bnc Plug-Plug, 5, Black; Connector Type A Multicomp Pro 83X8073
RF COAX, BNC PLUG-PLUG, 5", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:Black RoHS Compliant: Yes

RF COAX, BNC PLUG-PLUG, 5", BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83X8073
Product Name Rf Coax, Bnc Plug-Plug, 5, Black; Connector Type A Multicomp Pro
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details