multicomp PRO Jacket Material Multicomp Pro 24-15480

Description
Jacket Material:-; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):325ft; Reel Length (Metric):99.1m; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Tinned Copper RoHS Compliant: Yes
Description
Jacket Material:-; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):325ft; Reel Length (Metric):99.1m; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Tinned Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9126 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9126
Jacket Material Multicomp Pro 44AC9126
Jacket Material:-; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):325ft; Reel Length (Metric):99.1m; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Tinned Copper RoHS Compliant: Yes

Jacket Material:-; Jacket Color:-; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):325ft; Reel Length (Metric):99.1m; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Tinned Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9126
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details