multicomp PRO Jacket Material Multicomp Pro 24-15472

Description
Jacket Material:-; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Tinned Copper RoHS Compliant: Yes
Description
Jacket Material:-; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Tinned Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9124 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9124
Jacket Material Multicomp Pro 44AC9124
Jacket Material:-; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Tinned Copper RoHS Compliant: Yes

Jacket Material:-; Jacket Color:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; No. of Max Strands x Strand Size:-; Voltage Rating:-; Conductor Material:Tinned Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9124
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details