multicomp PRO Jacket Material Multicomp Pro 24-15435

Description
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned Copper RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 68X4814 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
68X4814
Jacket Material Multicomp Pro 68X4814
Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned Copper RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68X4814
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details