multicomp PRO Jacket Material Multicomp Pro 24-15413

Description
Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned CopperRoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 68X4802 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
68X4802
Jacket Material Multicomp Pro 68X4802
Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned CopperRoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68X4802
Product Name Jacket Material Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details