multicomp PRO Jacket Material Multicomp Pro 24-15392

Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned Copper RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 68X4831 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
68X4831
Jacket Material Multicomp Pro 68X4831
Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned Copper RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; Conductor Material:Tinned Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68X4831
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details