multicomp PRO Connector Type A Multicomp Pro 24-15320

Description
Connector Type A:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type D HDMI Micro Plug
Datasheet
Description
Connector Type A:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type D HDMI Micro Plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 54X9907 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
54X9907
Connector Type A Multicomp Pro 54X9907
Connector Type A:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type D HDMI Micro Plug

Connector Type A:HDMI Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:-; Connector to Connector:Type A HDMI Plug to Type D HDMI Micro Plug

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54X9907
Product Name Connector Type A Multicomp Pro
Cable Length 15.09 ft (46 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to BNC Male, RG 174/U Cable - 4028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6393A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details