multicomp PRO Jacket Material Multicomp Pro 24-15150

Description
Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9114 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9114
Jacket Material Multicomp Pro 44AC9114
Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9114
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details