multicomp PRO Jacket Material Multicomp Pro 24-15148

Description
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9112 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9112
Jacket Material Multicomp Pro 44AC9112
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 34AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9112
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details