The Jacket Material Multicomp Pro, part number 44AC9101, features PVC insulation and is designed for use in various electrical applications. It is rated for a maximum temperature of 80°C and a voltage of 300V, complying with UL and CSA standards, including VW-1 and AWM I A/B FT-1. The wire gauge is 24 AWG, with a construction of 7 strands of 32 AWG each, and an external diameter of 0.057 inches. This product is RoHS compliant and is available in a blue color. It is suitable for projects requiring reliable and durable hook-up wire.
Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 44AC9101 |
| Product Name | Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |