multicomp PRO Jacket Material Multicomp Pro 24-15134

Description
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9100 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9100
Jacket Material Multicomp Pro 44AC9100
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9100
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details