multicomp PRO Jacket Material Multicomp Pro 24-15124

Description
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 42AC1409 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
42AC1409
Jacket Material Multicomp Pro 42AC1409
Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:7 x 32AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1409
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details