The Jacket Material Multicomp Pro, part number 68X4846, features PVC insulation and is available in a white color. It is rated for a maximum voltage of 300V and is compliant with UL and CSA standards, including VW-1 and AWM I A/B FT-1. The wire gauge is 22 AWG, with a conductor area of 0.33 mm². The product is offered in a reel length of 100 feet (30.5 meters). This hook-up wire is suitable for various applications requiring reliable electrical connections and insulation.
Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:-; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 68X4846 |
| Product Name | Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |