multicomp PRO Jacket Material Multicomp Pro 24-15091

Description
Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9069 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9069
Jacket Material Multicomp Pro 44AC9069
Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9069
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details