multicomp PRO Jacket Material Multicomp Pro 24-15089

Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9067 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9067
Jacket Material Multicomp Pro 44AC9067
Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9067
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details