multicomp PRO Jacket Material Multicomp Pro 24-15088

Description
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9066 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9066
Jacket Material Multicomp Pro 44AC9066
Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9066
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details