multicomp PRO Jacket Material Multicomp Pro 24-15087

Description
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9065 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9065
Jacket Material Multicomp Pro 44AC9065
Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Violet; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9065
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details