multicomp PRO Jacket Material Multicomp Pro 24-15086

Description
Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9064 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9064
Jacket Material Multicomp Pro 44AC9064
Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Voltage Rating:300V; Conductor Material:Tinned Copper; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9064
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3568 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details