multicomp PRO Jacket Material Multicomp Pro 24-15081

Description
Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Description
Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Jacket Material Multicomp Pro, part number 44AC9059, features PVC insulation and is designed for use in various electrical applications. It is rated for a maximum temperature of 80°C and a voltage of 300V, complying with UL and CSA standards, including VW-1 and AWM I A/B FT-1. The wire gauge is 20 AWG, with a conductor area of 0.52 mm², and it consists of 10 strands of 30 AWG wire. The product is available in a brown color and comes in a reel length of 25 feet (7.6 meters). It is also RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for engineers seeking reliable and compliant hook-up wire for their designs.

Datasheet Summary
Powered by GS/AI

The Jacket Material Multicomp Pro, part number 44AC9059, features PVC insulation and is designed for use in various electrical applications. It is rated for a maximum temperature of 80°C and a voltage of 300V, complying with UL and CSA standards, including VW-1 and AWM I A/B FT-1. The wire gauge is 20 AWG, with a conductor area of 0.52 mm², and it consists of 10 strands of 30 AWG wire. The product is available in a brown color and comes in a reel length of 25 feet (7.6 meters). It is also RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for engineers seeking reliable and compliant hook-up wire for their designs.

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 44AC9059 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
44AC9059
Jacket Material Multicomp Pro 44AC9059
Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; No. of Max Strands x Strand Size:10 x 30AWG; Voltage Rating:300V; External Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC9059
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details